Capital Lighting, Inc. 60-4612 Flush Mounts-Drum Shades 654681

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Prairie Bronze Product Name: Three Light Flush Fixture UPC: 045923646126 Category: Flush Fixture Glass: Amaretto
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Prairie Bronze Product Name: Three Light Flush Fixture UPC: 045923646126 Category: Flush Fixture Glass: Amaretto

Suppliers

Company
Product
Description
Supplier Links
60-4612 Flush Mounts-Drum Shades - 654681 - Capital Lighting, Inc.
Columbus, OH, USA
60-4612 Flush Mounts-Drum Shades
654681
60-4612 Flush Mounts-Drum Shades 654681
PRODUCT DETAILS / SPECS Width/Dia: 18.75 Height: 9.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Prairie Bronze Product Name: Three Light Flush Fixture UPC: 045923646126 Category: Flush Fixture Glass: Amaretto

PRODUCT DETAILS / SPECS
Width/Dia: 18.75
Height: 9.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Prairie Bronze
Product Name: Three Light Flush Fixture
UPC: 045923646126
Category: Flush Fixture
Glass: Amaretto

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654681
Product Name 60-4612 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Cabinet Lighting - 2065997 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details