Capital Lighting, Inc. 60-4613 Semi-Flush Mts.-Drum Shade 654680

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 13.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Prairie Bronze Product Name: Two Light Semi-Flush UPC: 045923646133 Category: Semi-Flush Glass: Amaretto
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 13.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Prairie Bronze Product Name: Two Light Semi-Flush UPC: 045923646133 Category: Semi-Flush Glass: Amaretto

Suppliers

Company
Product
Description
Supplier Links
60-4613 Semi-Flush Mts.-Drum Shade - 654680 - Capital Lighting, Inc.
Columbus, OH, USA
60-4613 Semi-Flush Mts.-Drum Shade
654680
60-4613 Semi-Flush Mts.-Drum Shade 654680
PRODUCT DETAILS / SPECS Width/Dia: 15.37 Height: 13.25 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Prairie Bronze Product Name: Two Light Semi-Flush UPC: 045923646133 Category: Semi-Flush Glass: Amaretto

PRODUCT DETAILS / SPECS
Width/Dia: 15.37
Height: 13.25
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Prairie Bronze
Product Name: Two Light Semi-Flush
UPC: 045923646133
Category: Semi-Flush
Glass: Amaretto

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654680
Product Name 60-4613 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2257019 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details