Capital Lighting, Inc. 60-4588 Mini Pendants-Rod 654659

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Mini Pendant UPC: 045923645884 Category: Mini Pendants Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Mini Pendant UPC: 045923645884 Category: Mini Pendants Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4588 Mini Pendants-Rod - 654659 - Capital Lighting, Inc.
Columbus, OH, USA
60-4588 Mini Pendants-Rod
654659
60-4588 Mini Pendants-Rod 654659
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 44.00 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Polished Chrome Product Name: One Light Mini Pendant UPC: 045923645884 Category: Mini Pendants Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 44.00
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Polished Chrome
Product Name: One Light Mini Pendant
UPC: 045923645884
Category: Mini Pendants
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654659
Product Name 60-4588 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details