Capital Lighting, Inc. 60-4604 Bathroom Fixtures-Four Lights 654655

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 11.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Prairie Bronze Product Name: Four Light Vanity UPC: 045923646041 Category: Vanity Glass: Amaretto
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 11.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Prairie Bronze Product Name: Four Light Vanity UPC: 045923646041 Category: Vanity Glass: Amaretto

Suppliers

Company
Product
Description
Supplier Links
60-4604 Bathroom Fixtures-Four Lights - 654655 - Capital Lighting, Inc.
Columbus, OH, USA
60-4604 Bathroom Fixtures-Four Lights
654655
60-4604 Bathroom Fixtures-Four Lights 654655
PRODUCT DETAILS / SPECS Width/Dia: 29.50 Height: 11.50 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Prairie Bronze Product Name: Four Light Vanity UPC: 045923646041 Category: Vanity Glass: Amaretto

PRODUCT DETAILS / SPECS
Width/Dia: 29.50
Height: 11.50
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Prairie Bronze
Product Name: Four Light Vanity
UPC: 045923646041
Category: Vanity
Glass: Amaretto

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654655
Product Name 60-4604 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142116 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details