Capital Lighting, Inc. 60-4591 Flush Mounts-Bowl Style 654654

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.12 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Flush Fixture UPC: 045923645914 Category: Flush Fixture Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.12 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Flush Fixture UPC: 045923645914 Category: Flush Fixture Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4591 Flush Mounts-Bowl Style - 654654 - Capital Lighting, Inc.
Columbus, OH, USA
60-4591 Flush Mounts-Bowl Style
654654
60-4591 Flush Mounts-Bowl Style 654654
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 6.12 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Flush Fixture UPC: 045923645914 Category: Flush Fixture Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 6.12
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Product Name: Two Light Flush Fixture
UPC: 045923645914
Category: Flush Fixture
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654654
Product Name 60-4591 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286479 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details