Capital Lighting, Inc. 60-4593 Semi-Flush Mts.-Bowl Style 654653

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.12 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Semi-Flush UPC: 045923645938 Category: Semi-Flush Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.12 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Semi-Flush UPC: 045923645938 Category: Semi-Flush Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4593 Semi-Flush Mts.-Bowl Style - 654653 - Capital Lighting, Inc.
Columbus, OH, USA
60-4593 Semi-Flush Mts.-Bowl Style
654653
60-4593 Semi-Flush Mts.-Bowl Style 654653
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.12 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Polished Chrome Product Name: Two Light Semi-Flush UPC: 045923645938 Category: Semi-Flush Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.12
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Polished Chrome
Product Name: Two Light Semi-Flush
UPC: 045923645938
Category: Semi-Flush
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654653
Product Name 60-4593 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details