Capital Lighting, Inc. 60-4601 Sconces-Single Glass 654651

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Prairie Bronze Product Name: One Light Vanity UPC: 045923646010 Category: Vanity Glass: Amaretto
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Prairie Bronze Product Name: One Light Vanity UPC: 045923646010 Category: Vanity Glass: Amaretto

Suppliers

Company
Product
Description
Supplier Links
60-4601 Sconces-Single Glass - 654651 - Capital Lighting, Inc.
Columbus, OH, USA
60-4601 Sconces-Single Glass
654651
60-4601 Sconces-Single Glass 654651
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 11.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Prairie Bronze Product Name: One Light Vanity UPC: 045923646010 Category: Vanity Glass: Amaretto

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 11.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Prairie Bronze
Product Name: One Light Vanity
UPC: 045923646010
Category: Vanity
Glass: Amaretto

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654651
Product Name 60-4601 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2680605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.045m(L)
View Details