Capital Lighting, Inc. 60-4602 Bathroom Fixtures-Two Lights 654650

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Prairie Bronze Product Name: Two Light Vanity UPC: 045923646027 Category: Vanity Glass: Amaretto
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Prairie Bronze Product Name: Two Light Vanity UPC: 045923646027 Category: Vanity Glass: Amaretto

Suppliers

Company
Product
Description
Supplier Links
60-4602 Bathroom Fixtures-Two Lights - 654650 - Capital Lighting, Inc.
Columbus, OH, USA
60-4602 Bathroom Fixtures-Two Lights
654650
60-4602 Bathroom Fixtures-Two Lights 654650
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 11.50 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Prairie Bronze Product Name: Two Light Vanity UPC: 045923646027 Category: Vanity Glass: Amaretto

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 11.50
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Prairie Bronze
Product Name: Two Light Vanity
UPC: 045923646027
Category: Vanity
Glass: Amaretto

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654650
Product Name 60-4602 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2863963 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details