Capital Lighting, Inc. 60-4531 Flush Mounts-Bowl Style 654638

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Fixture UPC: 045923645310 Category: Flush Fixture Glass: Clear & Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Fixture UPC: 045923645310 Category: Flush Fixture Glass: Clear & Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4531 Flush Mounts-Bowl Style - 654638 - Capital Lighting, Inc.
Columbus, OH, USA
60-4531 Flush Mounts-Bowl Style
654638
60-4531 Flush Mounts-Bowl Style 654638
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Brushed Nickel Product Name: Two Light Flush Fixture UPC: 045923645310 Category: Flush Fixture Glass: Clear & Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Brushed Nickel
Product Name: Two Light Flush Fixture
UPC: 045923645310
Category: Flush Fixture
Glass: Clear & Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654638
Product Name 60-4531 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859938 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details