Capital Lighting, Inc. 60-4569 Mid. Chandeliers-Glass Up 654629

Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Patina Bronze Product Name: Nine Light Chandelier UPC: 045923645693 Category: Chandeliers Glass: Chestnut
Description
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Patina Bronze Product Name: Nine Light Chandelier UPC: 045923645693 Category: Chandeliers Glass: Chestnut

Suppliers

Company
Product
Description
Supplier Links
60-4569 Mid. Chandeliers-Glass Up - 654629 - Capital Lighting, Inc.
Columbus, OH, USA
60-4569 Mid. Chandeliers-Glass Up
654629
60-4569 Mid. Chandeliers-Glass Up 654629
PRODUCT DETAILS / SPECS Width/Dia: 33.00 Height: 34.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Patina Bronze Product Name: Nine Light Chandelier UPC: 045923645693 Category: Chandeliers Glass: Chestnut

PRODUCT DETAILS / SPECS
Width/Dia: 33.00
Height: 34.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Patina Bronze
Product Name: Nine Light Chandelier
UPC: 045923645693
Category: Chandeliers
Glass: Chestnut

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654629
Product Name 60-4569 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407124 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details