Capital Lighting, Inc. 60-4571 Flush Mounts-Drum Shades 654627

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Patina Bronze Product Name: Two Light Flush Dome UPC: 045923645716 Category: Flush Dome Glass: Chestnut
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Patina Bronze Product Name: Two Light Flush Dome UPC: 045923645716 Category: Flush Dome Glass: Chestnut

Suppliers

Company
Product
Description
Supplier Links
60-4571 Flush Mounts-Drum Shades - 654627 - Capital Lighting, Inc.
Columbus, OH, USA
60-4571 Flush Mounts-Drum Shades
654627
60-4571 Flush Mounts-Drum Shades 654627
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 7.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Patina Bronze Product Name: Two Light Flush Dome UPC: 045923645716 Category: Flush Dome Glass: Chestnut

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 7.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Patina Bronze
Product Name: Two Light Flush Dome
UPC: 045923645716
Category: Flush Dome
Glass: Chestnut

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654627
Product Name 60-4571 Flush Mounts-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details