Capital Lighting, Inc. 60-4581 Sconces-Single Glass 654626

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Vanity UPC: 045923645815 Category: Vanity Glass: Satin White
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Vanity UPC: 045923645815 Category: Vanity Glass: Satin White

Suppliers

Company
Product
Description
Supplier Links
60-4581 Sconces-Single Glass - 654626 - Capital Lighting, Inc.
Columbus, OH, USA
60-4581 Sconces-Single Glass
654626
60-4581 Sconces-Single Glass 654626
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Polished Chrome Product Name: One Light Vanity UPC: 045923645815 Category: Vanity Glass: Satin White

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Polished Chrome
Product Name: One Light Vanity
UPC: 045923645815
Category: Vanity
Glass: Satin White

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654626
Product Name 60-4581 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details