Capital Lighting, Inc. 60-4532 Flush Mounts-Bowl Style 654619

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Fixture UPC: 045923645327 Category: Flush Fixture Glass: Clear & Frosted
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Fixture UPC: 045923645327 Category: Flush Fixture Glass: Clear & Frosted

Suppliers

Company
Product
Description
Supplier Links
60-4532 Flush Mounts-Bowl Style - 654619 - Capital Lighting, Inc.
Columbus, OH, USA
60-4532 Flush Mounts-Bowl Style
654619
60-4532 Flush Mounts-Bowl Style 654619
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Flush Fixture UPC: 045923645327 Category: Flush Fixture Glass: Clear & Frosted

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Flush Fixture
UPC: 045923645327
Category: Flush Fixture
Glass: Clear & Frosted

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654619
Product Name 60-4532 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details