Capital Lighting, Inc. 60-4547 Mid. Chandeliers-Glass Up 654612

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Chandelier UPC: 045923645471 Category: Chandeliers Glass: Clear & Cream
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Chandelier UPC: 045923645471 Category: Chandeliers Glass: Clear & Cream

Suppliers

Company
Product
Description
Supplier Links
60-4547 Mid. Chandeliers-Glass Up - 654612 - Capital Lighting, Inc.
Columbus, OH, USA
60-4547 Mid. Chandeliers-Glass Up
654612
60-4547 Mid. Chandeliers-Glass Up 654612
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 23.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Chandelier UPC: 045923645471 Category: Chandeliers Glass: Clear & Cream

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 23.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sudbury Bronze
Product Name: Three Light Chandelier
UPC: 045923645471
Category: Chandeliers
Glass: Clear & Cream

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654612
Product Name 60-4547 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286494 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details