Capital Lighting, Inc. 60-4551 Flush Mounts-Bowl Style 654609

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Flush Fixture UPC: 045923645518 Category: Flush Fixture Glass: Clear & Cream
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Flush Fixture UPC: 045923645518 Category: Flush Fixture Glass: Clear & Cream

Suppliers

Company
Product
Description
Supplier Links
60-4551 Flush Mounts-Bowl Style - 654609 - Capital Lighting, Inc.
Columbus, OH, USA
60-4551 Flush Mounts-Bowl Style
654609
60-4551 Flush Mounts-Bowl Style 654609
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 7.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Flush Fixture UPC: 045923645518 Category: Flush Fixture Glass: Clear & Cream

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 7.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sudbury Bronze
Product Name: Two Light Flush Fixture
UPC: 045923645518
Category: Flush Fixture
Glass: Clear & Cream

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654609
Product Name 60-4551 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details