Capital Lighting, Inc. 60-4568 Mini Pendants-Rod 654608

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 43.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Patina Bronze Product Name: One Light Mini Pendant UPC: 045923645686 Category: Mini Pendants Glass: Chestnut
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 43.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Patina Bronze Product Name: One Light Mini Pendant UPC: 045923645686 Category: Mini Pendants Glass: Chestnut

Suppliers

Company
Product
Description
Supplier Links
60-4568 Mini Pendants-Rod - 654608 - Capital Lighting, Inc.
Columbus, OH, USA
60-4568 Mini Pendants-Rod
654608
60-4568 Mini Pendants-Rod 654608
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 43.25 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Patina Bronze Product Name: One Light Mini Pendant UPC: 045923645686 Category: Mini Pendants Glass: Chestnut

PRODUCT DETAILS / SPECS
Width/Dia: 6.87
Height: 43.25
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Patina Bronze
Product Name: One Light Mini Pendant
UPC: 045923645686
Category: Mini Pendants
Glass: Chestnut

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654608
Product Name 60-4568 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details