Capital Lighting, Inc. 60-4552 Flush Mounts-Bowl Style 654607

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Flush Fixture UPC: 045923645525 Category: Flush Fixture Glass: Clear & Cream
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Flush Fixture UPC: 045923645525 Category: Flush Fixture Glass: Clear & Cream

Suppliers

Company
Product
Description
Supplier Links
60-4552 Flush Mounts-Bowl Style - 654607 - Capital Lighting, Inc.
Columbus, OH, USA
60-4552 Flush Mounts-Bowl Style
654607
60-4552 Flush Mounts-Bowl Style 654607
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.25 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Sudbury Bronze Product Name: Three Light Flush Fixture UPC: 045923645525 Category: Flush Fixture Glass: Clear & Cream

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.25
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Sudbury Bronze
Product Name: Three Light Flush Fixture
UPC: 045923645525
Category: Flush Fixture
Glass: Clear & Cream

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654607
Product Name 60-4552 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318106 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details