Capital Lighting, Inc. 60-4561 Sconces-Single Glass 654606

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Bronze Product Name: One Light Vanity UPC: 045923645617 Category: Vanity Glass: Chestnut
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Bronze Product Name: One Light Vanity UPC: 045923645617 Category: Vanity Glass: Chestnut

Suppliers

Company
Product
Description
Supplier Links
60-4561 Sconces-Single Glass - 654606 - Capital Lighting, Inc.
Columbus, OH, USA
60-4561 Sconces-Single Glass
654606
60-4561 Sconces-Single Glass 654606
PRODUCT DETAILS / SPECS Width/Dia: 6.87 Height: 10.00 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Patina Bronze Product Name: One Light Vanity UPC: 045923645617 Category: Vanity Glass: Chestnut

PRODUCT DETAILS / SPECS
Width/Dia: 6.87
Height: 10.00
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Patina Bronze
Product Name: One Light Vanity
UPC: 045923645617
Category: Vanity
Glass: Chestnut

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654606
Product Name 60-4561 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details