Capital Lighting, Inc. 60-4567 Mid. Chandeliers-Glass Up 654605

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Bronze Product Name: Three Light Chandelier UPC: 045923645679 Category: Chandeliers Glass: Chestnut
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Bronze Product Name: Three Light Chandelier UPC: 045923645679 Category: Chandeliers Glass: Chestnut

Suppliers

Company
Product
Description
Supplier Links
60-4567 Mid. Chandeliers-Glass Up - 654605 - Capital Lighting, Inc.
Columbus, OH, USA
60-4567 Mid. Chandeliers-Glass Up
654605
60-4567 Mid. Chandeliers-Glass Up 654605
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 26.00 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Patina Bronze Product Name: Three Light Chandelier UPC: 045923645679 Category: Chandeliers Glass: Chestnut

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 26.00
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Patina Bronze
Product Name: Three Light Chandelier
UPC: 045923645679
Category: Chandeliers
Glass: Chestnut

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654605
Product Name 60-4567 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2838351 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details