Capital Lighting, Inc. 60-4553 Semi-Flush Mts.-Bowl Style 654604

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Semi-Flush UPC: 045923645532 Category: Semi-Flush Glass: Clear & Cream
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Semi-Flush UPC: 045923645532 Category: Semi-Flush Glass: Clear & Cream

Suppliers

Company
Product
Description
Supplier Links
60-4553 Semi-Flush Mts.-Bowl Style - 654604 - Capital Lighting, Inc.
Columbus, OH, USA
60-4553 Semi-Flush Mts.-Bowl Style
654604
60-4553 Semi-Flush Mts.-Bowl Style 654604
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 10.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Sudbury Bronze Product Name: Two Light Semi-Flush UPC: 045923645532 Category: Semi-Flush Glass: Clear & Cream

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 10.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Sudbury Bronze
Product Name: Two Light Semi-Flush
UPC: 045923645532
Category: Semi-Flush
Glass: Clear & Cream

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654604
Product Name 60-4553 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859946 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details