Capital Lighting, Inc. 60-4562 Bathroom Fixtures-Three Lights 654603

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 10.37 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Patina Bronze Product Name: Two Light Vanity UPC: 045923645624 Category: Vanity Glass: Chestnut
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 10.37 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Patina Bronze Product Name: Two Light Vanity UPC: 045923645624 Category: Vanity Glass: Chestnut

Suppliers

Company
Product
Description
Supplier Links
60-4562 Bathroom Fixtures-Three Lights - 654603 - Capital Lighting, Inc.
Columbus, OH, USA
60-4562 Bathroom Fixtures-Three Lights
654603
60-4562 Bathroom Fixtures-Three Lights 654603
PRODUCT DETAILS / SPECS Width/Dia: 16.25 Height: 10.37 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Patina Bronze Product Name: Two Light Vanity UPC: 045923645624 Category: Vanity Glass: Chestnut

PRODUCT DETAILS / SPECS
Width/Dia: 16.25
Height: 10.37
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Patina Bronze
Product Name: Two Light Vanity
UPC: 045923645624
Category: Vanity
Glass: Chestnut

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654603
Product Name 60-4562 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065999 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details