Capital Lighting, Inc. TH700-OB Lamps-Swing Arm-Floor 654539

Description
PRODUCT DETAILS / SPECS Height: 58.00 Extension: 20 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174054385 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 58.00 Extension: 20 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174054385 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
TH700-OB Lamps-Swing Arm-Floor - 654539 - Capital Lighting, Inc.
Columbus, OH, USA
TH700-OB Lamps-Swing Arm-Floor
654539
TH700-OB Lamps-Swing Arm-Floor 654539
PRODUCT DETAILS / SPECS Height: 58.00 Extension: 20 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174054385 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 58.00
Extension: 20
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Floor Lamp
UPC: 753174054385
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654539
Product Name TH700-OB Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940415 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details