Capital Lighting, Inc. TH700-PN Lamps-Swing Arm-Floor 654537

Description
PRODUCT DETAILS / SPECS Height: 58.00 Extension: 20 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 753174054392 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 58.00 Extension: 20 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 753174054392 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
TH700-PN Lamps-Swing Arm-Floor - 654537 - Capital Lighting, Inc.
Columbus, OH, USA
TH700-PN Lamps-Swing Arm-Floor
654537
TH700-PN Lamps-Swing Arm-Floor 654537
PRODUCT DETAILS / SPECS Height: 58.00 Extension: 20 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Floor Lamp UPC: 753174054392 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 58.00
Extension: 20
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Floor Lamp
UPC: 753174054392
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654537
Product Name TH700-PN Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details