Capital Lighting, Inc. TH700-RB Lamps-Swing Arm-Floor 654534

Description
PRODUCT DETAILS / SPECS Height: 58.00 Extension: 20 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Raw Brass Product Name: One Light Floor Lamp UPC: 753174054408 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 58.00 Extension: 20 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Raw Brass Product Name: One Light Floor Lamp UPC: 753174054408 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
TH700-RB Lamps-Swing Arm-Floor - 654534 - Capital Lighting, Inc.
Columbus, OH, USA
TH700-RB Lamps-Swing Arm-Floor
654534
TH700-RB Lamps-Swing Arm-Floor 654534
PRODUCT DETAILS / SPECS Height: 58.00 Extension: 20 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Raw Brass Product Name: One Light Floor Lamp UPC: 753174054408 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 58.00
Extension: 20
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Raw Brass
Product Name: One Light Floor Lamp
UPC: 753174054408
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654534
Product Name TH700-RB Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798553 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details