Capital Lighting, Inc. TH701-RB Lamps-Floor Lamps 654531

Description
PRODUCT DETAILS / SPECS Height: 58.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Raw Brass Product Name: One Light Floor Lamp UPC: 753174054439 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 58.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Raw Brass Product Name: One Light Floor Lamp UPC: 753174054439 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
TH701-RB Lamps-Floor Lamps - 654531 - Capital Lighting, Inc.
Columbus, OH, USA
TH701-RB Lamps-Floor Lamps
654531
TH701-RB Lamps-Floor Lamps 654531
PRODUCT DETAILS / SPECS Height: 58.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Raw Brass Product Name: One Light Floor Lamp UPC: 753174054439 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 58.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Raw Brass
Product Name: One Light Floor Lamp
UPC: 753174054439
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654531
Product Name TH701-RB Lamps-Floor Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1927110 - RS Components, Ltd.
Specs
Lamp Type LED
Ingress Protection(IP) Rating Against Moisture 5
View Details