Capital Lighting, Inc. TH750-PN Lamps-Table Lamps 654519

Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 753174054484 Category: Table Lamp
Description
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 753174054484 Category: Table Lamp

Suppliers

Company
Product
Description
Supplier Links
TH750-PN Lamps-Table Lamps - 654519 - Capital Lighting, Inc.
Columbus, OH, USA
TH750-PN Lamps-Table Lamps
654519
TH750-PN Lamps-Table Lamps 654519
PRODUCT DETAILS / SPECS Height: 28.00 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Polished Nickel Product Name: One Light Table Lamp UPC: 753174054484 Category: Table Lamp

PRODUCT DETAILS / SPECS
Height: 28.00
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Polished Nickel
Product Name: One Light Table Lamp
UPC: 753174054484
Category: Table Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654519
Product Name TH750-PN Lamps-Table Lamps
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details