Capital Lighting, Inc. VG400-OB Lamps-Swing Arm-Floor 654516

Description
PRODUCT DETAILS / SPECS Height: 59.00 Extension: 18.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174054514 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 59.00 Extension: 18.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174054514 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
VG400-OB Lamps-Swing Arm-Floor - 654516 - Capital Lighting, Inc.
Columbus, OH, USA
VG400-OB Lamps-Swing Arm-Floor
654516
VG400-OB Lamps-Swing Arm-Floor 654516
PRODUCT DETAILS / SPECS Height: 59.00 Extension: 18.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Oil Rubbed Bronze Product Name: One Light Floor Lamp UPC: 753174054514 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 59.00
Extension: 18.5
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Oil Rubbed Bronze
Product Name: One Light Floor Lamp
UPC: 753174054514
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654516
Product Name VG400-OB Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details