Capital Lighting, Inc. VG400-AB Lamps-Swing Arm-Floor 654514

Description
PRODUCT DETAILS / SPECS Height: 59.00 Extension: 18.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 753174054507 Category: Floor Lamp
Description
PRODUCT DETAILS / SPECS Height: 59.00 Extension: 18.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 753174054507 Category: Floor Lamp

Suppliers

Company
Product
Description
Supplier Links
VG400-AB Lamps-Swing Arm-Floor - 654514 - Capital Lighting, Inc.
Columbus, OH, USA
VG400-AB Lamps-Swing Arm-Floor
654514
VG400-AB Lamps-Swing Arm-Floor 654514
PRODUCT DETAILS / SPECS Height: 59.00 Extension: 18.5 Bulb Type: 3 Way Medium Qty: 1 Wattage: 100 Finish: Antique Brass Product Name: One Light Floor Lamp UPC: 753174054507 Category: Floor Lamp

PRODUCT DETAILS / SPECS
Height: 59.00
Extension: 18.5
Bulb
Type: 3 Way Medium
Qty: 1
Wattage: 100
Finish: Antique Brass
Product Name: One Light Floor Lamp
UPC: 753174054507
Category: Floor Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654514
Product Name VG400-AB Lamps-Swing Arm-Floor
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details