Capital Lighting, Inc. WS750-AS Lamps-Swing Arm-Wall 654510

Description
PRODUCT DETAILS / SPECS Height: 15.00 Extension: 19 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Wall Swing Arm Lamp UPC: 753174048070 Category: Wall Swing Arm Lamp
Description
PRODUCT DETAILS / SPECS Height: 15.00 Extension: 19 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Wall Swing Arm Lamp UPC: 753174048070 Category: Wall Swing Arm Lamp

Suppliers

Company
Product
Description
Supplier Links
WS750-AS Lamps-Swing Arm-Wall - 654510 - Capital Lighting, Inc.
Columbus, OH, USA
WS750-AS Lamps-Swing Arm-Wall
654510
WS750-AS Lamps-Swing Arm-Wall 654510
PRODUCT DETAILS / SPECS Height: 15.00 Extension: 19 Bulb Type: Type A Qty: 1 Wattage: 100 Finish: Antique Silver Product Name: One Light Wall Swing Arm Lamp UPC: 753174048070 Category: Wall Swing Arm Lamp

PRODUCT DETAILS / SPECS
Height: 15.00
Extension: 19
Bulb
Type: Type A
Qty: 1
Wattage: 100
Finish: Antique Silver
Product Name: One Light Wall Swing Arm Lamp
UPC: 753174048070
Category: Wall Swing Arm Lamp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654510
Product Name WS750-AS Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892298 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.5m(L)
View Details