Capital Lighting, Inc. 113-76 Pendants-Glass Down 654475

Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 50.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze / Gold Leaf Product Name: Six Light Pendant Extra Large UPC: 782042765924 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 50.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze / Gold Leaf Product Name: Six Light Pendant Extra Large UPC: 782042765924 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
113-76 Pendants-Glass Down - 654475 - Capital Lighting, Inc.
Columbus, OH, USA
113-76 Pendants-Glass Down
654475
113-76 Pendants-Glass Down 654475
PRODUCT DETAILS / SPECS Width/Dia: 45.00 Height: 50.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Bronze / Gold Leaf Product Name: Six Light Pendant Extra Large UPC: 782042765924 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 45.00
Height: 50.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Bronze / Gold Leaf
Product Name: Six Light Pendant Extra Large
UPC: 782042765924
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654475
Product Name 113-76 Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2234434 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 45mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details