Capital Lighting, Inc. 113-13 Sconces-Single Glass 654470

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Extension: 5.13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Bronze / Gold Leaf Product Name: Three Light Wall Large UPC: 782042764347 Category: Interior Canopy: 23.75``H Top to outlet: 12.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Extension: 5.13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Bronze / Gold Leaf Product Name: Three Light Wall Large UPC: 782042764347 Category: Interior Canopy: 23.75``H Top to outlet: 12.00

Suppliers

Company
Product
Description
Supplier Links
113-13 Sconces-Single Glass - 654470 - Capital Lighting, Inc.
Columbus, OH, USA
113-13 Sconces-Single Glass
654470
113-13 Sconces-Single Glass 654470
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.00 Extension: 5.13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Bronze / Gold Leaf Product Name: Three Light Wall Large UPC: 782042764347 Category: Interior Canopy: 23.75``H Top to outlet: 12.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.00
Extension: 5.13
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Bronze / Gold Leaf
Product Name: Three Light Wall Large
UPC: 782042764347
Category: Interior
Canopy: 23.75``H
Top to outlet: 12.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654470
Product Name 113-13 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details