Capital Lighting, Inc. 135-45-F Pendants-Drum Shade 654468

Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.00 Bulb Type: GU24 Qty: 5 Wattage: 18 Finish: Mambo Bronze Product Name: Five Light Pendant Fluorescent UPC: 782042767140 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.00 Bulb Type: GU24 Qty: 5 Wattage: 18 Finish: Mambo Bronze Product Name: Five Light Pendant Fluorescent UPC: 782042767140 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
135-45-F Pendants-Drum Shade - 654468 - Capital Lighting, Inc.
Columbus, OH, USA
135-45-F Pendants-Drum Shade
654468
135-45-F Pendants-Drum Shade 654468
PRODUCT DETAILS / SPECS Width/Dia: 26.00 Height: 7.00 Bulb Type: GU24 Qty: 5 Wattage: 18 Finish: Mambo Bronze Product Name: Five Light Pendant Fluorescent UPC: 782042767140 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 26.00
Height: 7.00
Bulb
Type: GU24
Qty: 5
Wattage: 18
Finish: Mambo Bronze
Product Name: Five Light Pendant Fluorescent
UPC: 782042767140
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654468
Product Name 135-45-F Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2215292 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.17m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details