Capital Lighting, Inc. 135-23 Exterior -Wall Mt./Flush 654464

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mambo Bronze Product Name: Two Light Wall Lantern Large UPC: 782042765726 Category: Interior Top to outlet: 8.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mambo Bronze Product Name: Two Light Wall Lantern Large UPC: 782042765726 Category: Interior Top to outlet: 8.00

Suppliers

Company
Product
Description
Supplier Links
135-23 Exterior -Wall Mt./Flush - 654464 - Capital Lighting, Inc.
Columbus, OH, USA
135-23 Exterior -Wall Mt./Flush
654464
135-23 Exterior -Wall Mt./Flush 654464
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 5 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Mambo Bronze Product Name: Two Light Wall Lantern Large UPC: 782042765726 Category: Interior Top to outlet: 8.00

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 5
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Mambo Bronze
Product Name: Two Light Wall Lantern Large
UPC: 782042765726
Category: Interior
Top to outlet: 8.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654464
Product Name 135-23 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1468983 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 125mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details