Capital Lighting, Inc. 135-44-F Pendants-Drum Shade 654462

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Mambo Bronze Product Name: Four Light Pendant Fluorescent UPC: 782042767133 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Mambo Bronze Product Name: Four Light Pendant Fluorescent UPC: 782042767133 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
135-44-F Pendants-Drum Shade - 654462 - Capital Lighting, Inc.
Columbus, OH, USA
135-44-F Pendants-Drum Shade
654462
135-44-F Pendants-Drum Shade 654462
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 6.00 Bulb Type: GU24 Qty: 4 Wattage: 18 Finish: Mambo Bronze Product Name: Four Light Pendant Fluorescent UPC: 782042767133 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 6.00
Bulb
Type: GU24
Qty: 4
Wattage: 18
Finish: Mambo Bronze
Product Name: Four Light Pendant Fluorescent
UPC: 782042767133
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654462
Product Name 135-44-F Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838344 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.488m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details