Capital Lighting, Inc. 135-410-F Pendants-Drum Shade 654461

Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 12.25 Bulb Type: GU24 Qty: 8 Wattage: 18 Finish: Mambo Bronze Product Name: Eight Light Pendant Fluorescent UPC: 782042767126 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 12.25 Bulb Type: GU24 Qty: 8 Wattage: 18 Finish: Mambo Bronze Product Name: Eight Light Pendant Fluorescent UPC: 782042767126 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
135-410-F Pendants-Drum Shade - 654461 - Capital Lighting, Inc.
Columbus, OH, USA
135-410-F Pendants-Drum Shade
654461
135-410-F Pendants-Drum Shade 654461
PRODUCT DETAILS / SPECS Width/Dia: 44.00 Height: 12.25 Bulb Type: GU24 Qty: 8 Wattage: 18 Finish: Mambo Bronze Product Name: Eight Light Pendant Fluorescent UPC: 782042767126 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 44.00
Height: 12.25
Bulb
Type: GU24
Qty: 8
Wattage: 18
Finish: Mambo Bronze
Product Name: Eight Light Pendant Fluorescent
UPC: 782042767126
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654461
Product Name 135-410-F Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details