Capital Lighting, Inc. 150-11 Sconces-Pocket 654459

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Dolcetti Silver Product Name: One Light Wall Sconce UPC: 782042764576 Category: Interior Canopy: 5``H Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Dolcetti Silver Product Name: One Light Wall Sconce UPC: 782042764576 Category: Interior Canopy: 5``H Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
150-11 Sconces-Pocket - 654459 - Capital Lighting, Inc.
Columbus, OH, USA
150-11 Sconces-Pocket
654459
150-11 Sconces-Pocket 654459
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 18.50 Extension: 3.5 Bulb Type: Candelabra Qty: 1 Wattage: 40 Finish: Dolcetti Silver Product Name: One Light Wall Sconce UPC: 782042764576 Category: Interior Canopy: 5``H Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 18.50
Extension: 3.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 40
Finish: Dolcetti Silver
Product Name: One Light Wall Sconce
UPC: 782042764576
Category: Interior
Canopy: 5``H
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654459
Product Name 150-11 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.2 m(L)
View Details