Capital Lighting, Inc. 153-45 Pendants-Bowl Style 654458

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 46.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Product Name: Five Light Pendant Large UPC: 782042766174 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 46.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Product Name: Five Light Pendant Large UPC: 782042766174 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
153-45 Pendants-Bowl Style - 654458 - Capital Lighting, Inc.
Columbus, OH, USA
153-45 Pendants-Bowl Style
654458
153-45 Pendants-Bowl Style 654458
PRODUCT DETAILS / SPECS Width/Dia: 34.50 Height: 46.50 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Bronze Product Name: Five Light Pendant Large UPC: 782042766174 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 34.50
Height: 46.50
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Bronze
Product Name: Five Light Pendant Large
UPC: 782042766174
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654458
Product Name 153-45 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2260168 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 211mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details