Capital Lighting, Inc. 151-11 Sconces-Single Candle 654457

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 26.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished And Satin Product Name: One Light Wall Sconce UPC: 782042765306 Category: Interior Canopy: 5.75``H Top to outlet: 10.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 26.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished And Satin Product Name: One Light Wall Sconce UPC: 782042765306 Category: Interior Canopy: 5.75``H Top to outlet: 10.50

Suppliers

Company
Product
Description
Supplier Links
151-11 Sconces-Single Candle - 654457 - Capital Lighting, Inc.
Columbus, OH, USA
151-11 Sconces-Single Candle
654457
151-11 Sconces-Single Candle 654457
PRODUCT DETAILS / SPECS Width/Dia: 5.25 Height: 26.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished And Satin Product Name: One Light Wall Sconce UPC: 782042765306 Category: Interior Canopy: 5.75``H Top to outlet: 10.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.25
Height: 26.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished And Satin
Product Name: One Light Wall Sconce
UPC: 782042765306
Category: Interior
Canopy: 5.75``H
Top to outlet: 10.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654457
Product Name 151-11 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2407109 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details