Capital Lighting, Inc. 153-11 Sconces-Pocket 654456

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 15.50 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce UPC: 782042766136 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 15.50 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce UPC: 782042766136 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
153-11 Sconces-Pocket - 654456 - Capital Lighting, Inc.
Columbus, OH, USA
153-11 Sconces-Pocket
654456
153-11 Sconces-Pocket 654456
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 15.50 Extension: 4.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Bronze Product Name: Two Light Wall Sconce UPC: 782042766136 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 15.50
Extension: 4.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Bronze
Product Name: Two Light Wall Sconce
UPC: 782042766136
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654456
Product Name 153-11 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details