Capital Lighting, Inc. 152-11 Sconces-Pocket 654454

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 21.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 782042765313 Category: Interior Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 21.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 782042765313 Category: Interior Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
152-11 Sconces-Pocket - 654454 - Capital Lighting, Inc.
Columbus, OH, USA
152-11 Sconces-Pocket
654454
152-11 Sconces-Pocket 654454
PRODUCT DETAILS / SPECS Width/Dia: 6.75 Height: 21.25 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Product Name: One Light Wall Sconce UPC: 782042765313 Category: Interior Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 6.75
Height: 21.25
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Product Name: One Light Wall Sconce
UPC: 782042765313
Category: Interior
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654454
Product Name 152-11 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 120mm(L)
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Probay Ex2 - probay - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details