Capital Lighting, Inc. 153-33-F Semi-Flush Mts.-Bowl Style 654450

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 11.50 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Bronze Product Name: Three Light Semi-Flush Fluorescent UPC: 782042767188 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 11.50 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Bronze Product Name: Three Light Semi-Flush Fluorescent UPC: 782042767188 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
153-33-F Semi-Flush Mts.-Bowl Style - 654450 - Capital Lighting, Inc.
Columbus, OH, USA
153-33-F Semi-Flush Mts.-Bowl Style
654450
153-33-F Semi-Flush Mts.-Bowl Style 654450
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 11.50 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Bronze Product Name: Three Light Semi-Flush Fluorescent UPC: 782042767188 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 11.50
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Bronze
Product Name: Three Light Semi-Flush Fluorescent
UPC: 782042767188
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654450
Product Name 153-33-F Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235003 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details