Capital Lighting, Inc. 135-21-F Exterior -Wall Mt./Flush 654448

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Mambo Bronze Product Name: One Light Wall Lantern Small Fluores UPC: 782042767096 Category: Interior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Mambo Bronze Product Name: One Light Wall Lantern Small Fluores UPC: 782042767096 Category: Interior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
135-21-F Exterior -Wall Mt./Flush - 654448 - Capital Lighting, Inc.
Columbus, OH, USA
135-21-F Exterior -Wall Mt./Flush
654448
135-21-F Exterior -Wall Mt./Flush 654448
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Mambo Bronze Product Name: One Light Wall Lantern Small Fluores UPC: 782042767096 Category: Interior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Mambo Bronze
Product Name: One Light Wall Lantern Small Fluores
UPC: 782042767096
Category: Interior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654448
Product Name 135-21-F Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details