Capital Lighting, Inc. 134-11 Sconces-Single Glass 654447

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 20.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Silver Leaf Product Name: One Light Wall Sconce UPC: 782042765658 Category: Interior Canopy: 9.375``H Top to outlet: 5.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 20.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Silver Leaf Product Name: One Light Wall Sconce UPC: 782042765658 Category: Interior Canopy: 9.375``H Top to outlet: 5.50

Suppliers

Company
Product
Description
Supplier Links
134-11 Sconces-Single Glass - 654447 - Capital Lighting, Inc.
Columbus, OH, USA
134-11 Sconces-Single Glass
654447
134-11 Sconces-Single Glass 654447
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 20.75 Extension: 4 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Satin Silver Leaf Product Name: One Light Wall Sconce UPC: 782042765658 Category: Interior Canopy: 9.375``H Top to outlet: 5.50

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 20.75
Extension: 4
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Satin Silver Leaf
Product Name: One Light Wall Sconce
UPC: 782042765658
Category: Interior
Canopy: 9.375``H
Top to outlet: 5.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654447
Product Name 134-11 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details