Capital Lighting, Inc. 134-410 Large Chandeliers-Glass Shade 654446

Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 33.75 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Satin Silver Leaf Product Name: Ten Light Pendant UPC: 782042765696 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 33.75 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Satin Silver Leaf Product Name: Ten Light Pendant UPC: 782042765696 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
134-410 Large Chandeliers-Glass Shade - 654446 - Capital Lighting, Inc.
Columbus, OH, USA
134-410 Large Chandeliers-Glass Shade
654446
134-410 Large Chandeliers-Glass Shade 654446
PRODUCT DETAILS / SPECS Width/Dia: 39.50 Height: 33.75 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Satin Silver Leaf Product Name: Ten Light Pendant UPC: 782042765696 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 39.50
Height: 33.75
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Satin Silver Leaf
Product Name: Ten Light Pendant
UPC: 782042765696
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654446
Product Name 134-410 Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859940 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details