Capital Lighting, Inc. 135-21 Exterior -Wall Mt./Flush 654445

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mambo Bronze Product Name: One Light Wall Lantern Small UPC: 782042765702 Category: Interior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mambo Bronze Product Name: One Light Wall Lantern Small UPC: 782042765702 Category: Interior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
135-21 Exterior -Wall Mt./Flush - 654445 - Capital Lighting, Inc.
Columbus, OH, USA
135-21 Exterior -Wall Mt./Flush
654445
135-21 Exterior -Wall Mt./Flush 654445
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.00 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Mambo Bronze Product Name: One Light Wall Lantern Small UPC: 782042765702 Category: Interior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.00
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Mambo Bronze
Product Name: One Light Wall Lantern Small
UPC: 782042765702
Category: Interior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654445
Product Name 135-21 Exterior -Wall Mt./Flush
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details