Capital Lighting, Inc. 134-46 Mid. Chandeliers-Glass Up 654443

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Silver Leaf Product Name: Six Light Pendant UPC: 782042765672 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Silver Leaf Product Name: Six Light Pendant UPC: 782042765672 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
134-46 Mid. Chandeliers-Glass Up - 654443 - Capital Lighting, Inc.
Columbus, OH, USA
134-46 Mid. Chandeliers-Glass Up
654443
134-46 Mid. Chandeliers-Glass Up 654443
PRODUCT DETAILS / SPECS Width/Dia: 24.50 Height: 24.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Satin Silver Leaf Product Name: Six Light Pendant UPC: 782042765672 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 24.50
Height: 24.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Satin Silver Leaf
Product Name: Six Light Pendant
UPC: 782042765672
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654443
Product Name 134-46 Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700811 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 862mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details