Capital Lighting, Inc. 135-12-F Sconces-Pocket 654442

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Mambo Bronze Product Name: One Light Wall Sconce Fluorescent UPC: 782042767089 Category: Interior Top to outlet: 6.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Mambo Bronze Product Name: One Light Wall Sconce Fluorescent UPC: 782042767089 Category: Interior Top to outlet: 6.00

Suppliers

Company
Product
Description
Supplier Links
135-12-F Sconces-Pocket - 654442 - Capital Lighting, Inc.
Columbus, OH, USA
135-12-F Sconces-Pocket
654442
135-12-F Sconces-Pocket 654442
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 12.00 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Mambo Bronze Product Name: One Light Wall Sconce Fluorescent UPC: 782042767089 Category: Interior Top to outlet: 6.00

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 12.00
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Mambo Bronze
Product Name: One Light Wall Sconce Fluorescent
UPC: 782042767089
Category: Interior
Top to outlet: 6.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654442
Product Name 135-12-F Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 180417 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details