Capital Lighting, Inc. 135-46 Pendants-Drum Shade 654439

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mambo Bronze Product Name: Six Light Pendant UPC: 782042765764 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mambo Bronze Product Name: Six Light Pendant UPC: 782042765764 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
135-46 Pendants-Drum Shade - 654439 - Capital Lighting, Inc.
Columbus, OH, USA
135-46 Pendants-Drum Shade
654439
135-46 Pendants-Drum Shade 654439
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.50 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Mambo Bronze Product Name: Six Light Pendant UPC: 782042765764 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 10.50
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Mambo Bronze
Product Name: Six Light Pendant
UPC: 782042765764
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654439
Product Name 135-46 Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.195m(L)
View Details