Capital Lighting, Inc. 135-46-F Pendants-Drum Shade 654437

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.50 Bulb Type: GU24 Qty: 6 Wattage: 18 Finish: Mambo Bronze Product Name: Six Light Pendant Fluorescent UPC: 782042767157 Category: Interior
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.50 Bulb Type: GU24 Qty: 6 Wattage: 18 Finish: Mambo Bronze Product Name: Six Light Pendant Fluorescent UPC: 782042767157 Category: Interior

Suppliers

Company
Product
Description
Supplier Links
135-46-F Pendants-Drum Shade - 654437 - Capital Lighting, Inc.
Columbus, OH, USA
135-46-F Pendants-Drum Shade
654437
135-46-F Pendants-Drum Shade 654437
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 10.50 Bulb Type: GU24 Qty: 6 Wattage: 18 Finish: Mambo Bronze Product Name: Six Light Pendant Fluorescent UPC: 782042767157 Category: Interior

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 10.50
Bulb
Type: GU24
Qty: 6
Wattage: 18
Finish: Mambo Bronze
Product Name: Six Light Pendant Fluorescent
UPC: 782042767157
Category: Interior

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654437
Product Name 135-46-F Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details