Capital Lighting, Inc. 135-56-F Island/Pool Table-4 Light + 654436

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.75 Length 11.75 Bulb Type: GU24 Qty: 6 Wattage: 18 Finish: Mambo Bronze Product Name: Six Light Island Light Fluorescent UPC: 782042767164 Category: Interior Canopy: 18``LX5``W/DiaX``H
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.75 Length 11.75 Bulb Type: GU24 Qty: 6 Wattage: 18 Finish: Mambo Bronze Product Name: Six Light Island Light Fluorescent UPC: 782042767164 Category: Interior Canopy: 18``LX5``W/DiaX``H

Suppliers

Company
Product
Description
Supplier Links
135-56-F Island/Pool Table-4 Light + - 654436 - Capital Lighting, Inc.
Columbus, OH, USA
135-56-F Island/Pool Table-4 Light +
654436
135-56-F Island/Pool Table-4 Light + 654436
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 11.75 Length 11.75 Bulb Type: GU24 Qty: 6 Wattage: 18 Finish: Mambo Bronze Product Name: Six Light Island Light Fluorescent UPC: 782042767164 Category: Interior Canopy: 18``LX5``W/DiaX``H

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 11.75
Length 11.75
Bulb
Type: GU24
Qty: 6
Wattage: 18
Finish: Mambo Bronze
Product Name: Six Light Island Light Fluorescent
UPC: 782042767164
Category: Interior
Canopy: 18``LX5``W/DiaX``H

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 654436
Product Name 135-56-F Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2838345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.199m(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details